TT Electronics Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive LOB1R005FLF

Description
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 55M7086 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
55M7086
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 55M7086
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7086
Product Name Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - RL73H2HR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers