TT Electronics Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense LOB-3-R005-F-LF

Description
Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound. Features: High Stability Over Life Low TCR Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm) Applications: Switchmode and Linear Power Supplies Automotive Current-Sensing Circuits Instrumentation Regulators
Description
Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound. Features: High Stability Over Life Low TCR Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm) Applications: Switchmode and Linear Power Supplies Automotive Current-Sensing Circuits Instrumentation Regulators

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense - 70061293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense
70061293
Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense 70061293
Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound. Features: High Stability Over Life Low TCR Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm) Applications: Switchmode and Linear Power Supplies Automotive Current-Sensing Circuits Instrumentation Regulators

Through hole Open Air current sense resistor used in high current applications. The LOB Series resistors feature tinned copper leads welded directly to a low-temperature coefficient resistance element in a highly automated proprietary process. The leaded resistor elements are then encapsulated in a molding compound.
Features:

  • High Stability Over Life
  • Low TCR
  • Ultra Low Resistance Values (0.005 Ohm to 0.1 Ohm)
    Applications:
  • Switchmode and Linear Power Supplies
  • Automotive Current-Sensing Circuits
  • Instrumentation
  • Regulators
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061293
Product Name Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Curr-Sense
Category / Application Current Sensing; General Use
Technology / Construction Metal Element
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138635TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details