TT Electronics LM100160N0210A202 LM100160N0210A202

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007780-LM100160N021 0A202 Power Rating: 500 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007780-LM100160N021 0A202 Power Rating: 500 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LM100160N0210A202 - 1007780-LM100160N0210A202 - Win Source Electronics
Laguna Hills, CA, United States
LM100160N0210A202
1007780-LM100160N0210A202
LM100160N0210A202 1007780-LM100160N0210A202
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007780-LM100160N021 0A202 Power Rating: 500 mW Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007780-LM100160N0210A202
Power Rating: 500 mW
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1007780-LM100160N0210A202
Product Name LM100160N0210A202
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers