TT Electronics Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001100N0420C504

Description
POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH4743 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH4743
Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH4743
POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH4743
Product Name Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers