TT Electronics Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001100N0203B503

Description
POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH4328 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH4328
Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH4328
POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH4328
Product Name Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details