TT Electronics Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001100N0201B504

Description
POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH4311 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH4311
Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH4311
POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 500K, 20%, 0.5W, LINEAR; Track Resistance:500kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH4311
Product Name Potentiometer, 500K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details