POTENTIOMETER, 50K, 20%, 0.5W, LINEAR; Track Resistance:50kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:100mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78AH4175 |
| Product Name | Potentiometer, 50K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |