TT Electronics Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0405C102

Description
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes
Description
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH4033 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH4033
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH4033
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes

POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductive Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH4033
Product Name Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers