TT Electronics Potentiometer, 10K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0401B103

Description
POTENTIOMETER, 10K, 20%, 0.5W, LINEAR; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 10K, 20%, 0.5W, LINEAR; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 10K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH3980
Potentiometer, 10K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH3980
POTENTIOMETER, 10K, 20%, 0.5W, LINEAR; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 10K, 20%, 0.5W, LINEAR; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH3980
Product Name Potentiometer, 10K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details