TT Electronics Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0325A104

Description
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH3936
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH3936
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH3936
Product Name Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers