TT Electronics Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0305A104

Description
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH3855 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH3855
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH3855
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH3855
Product Name Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details