TT Electronics Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0225C102

Description
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes
Description
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH3781
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH3781
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes

POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductive Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH3781
Product Name Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers