TT Electronics Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0105A102

Description
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes
Description
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH3529 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH3529
Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH3529
POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductiv e Plastic RoHS Compliant: Yes

POTENTIOMETER, 1K, 20%, 0.5W, LINEAR; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Resistor Technology:Conductive Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH3529
Product Name Potentiometer, 1K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details