TT Electronics Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies LM1001060N0103B104

Description
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes
Description
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies - 78AH3513 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
78AH3513
Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies 78AH3513
POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

POTENTIOMETER, 100K, 20%, 0.5W, LINEAR; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Length of Travel:60mm; Product Range:LM1001 Series; Potentiometer Terminals:PC Pin; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH3513
Product Name Potentiometer, 100K, 20%, 0.5W, Linear; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers