Welwyn Components, Ltd. Surface Mount Chip Resistor, Metal Film, Aec-Q200 Lhvc Series, 3 Mohm, 500 Mw, 1%, 1600 V Rohs Compliant Tt Electronics/welwyn LHVC2010-3MFT5

Description
Surface Mount Chip Resistor, Metal Film, AEC-Q200 LHVC Series, 3 Mohm, 500 mW, 1%, 1600 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Metal Film, AEC-Q200 LHVC Series, 3 Mohm, 500 mW, 1%, 1600 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Metal Film, Aec-Q200 Lhvc Series, 3 Mohm, 500 Mw, 1%, 1600 V Rohs Compliant Tt Electronics/welwyn - 61M7133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Aec-Q200 Lhvc Series, 3 Mohm, 500 Mw, 1%, 1600 V Rohs Compliant Tt Electronics/welwyn
61M7133
Surface Mount Chip Resistor, Metal Film, Aec-Q200 Lhvc Series, 3 Mohm, 500 Mw, 1%, 1600 V Rohs Compliant Tt Electronics/welwyn 61M7133
Surface Mount Chip Resistor, Metal Film, AEC-Q200 LHVC Series, 3 Mohm, 500 mW, 1%, 1600 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, AEC-Q200 LHVC Series, 3 Mohm, 500 mW, 1%, 1600 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC1329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC1329
Res, 3M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC1329
RES, 3M, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3Mohm; Product Range:LHVC Series; Voltage Rating:1.6kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3M, 1%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3Mohm; Product Range:LHVC Series; Voltage Rating:1.6kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7133 12AC1329
Product Name Surface Mount Chip Resistor, Metal Film, Aec-Q200 Lhvc Series, 3 Mohm, 500 Mw, 1%, 1600 V Rohs Compliant Tt Electronics/welwyn Res, 3M, 1%, 0.5W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010
Standards and Certifications RoHS RoHS
Resistance Range 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details