Welwyn Components, Ltd. Surface Mount Chip Resistor, Metal Film, Lhvc Series, 2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn LHVC1206-2MFT5

Description
Surface Mount Chip Resistor, Metal Film, LHVC Series, 2 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Metal Film, LHVC Series, 2 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn - 61M7126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn
61M7126
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn 61M7126
Surface Mount Chip Resistor, Metal Film, LHVC Series, 2 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, LHVC Series, 2 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC1327
Res, 2M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC1327
RES, 2M, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2Mohm; Product Range:LHVC Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2M, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2Mohm; Product Range:LHVC Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7126 12AC1327
Product Name Surface Mount Chip Resistor, Metal Film, Lhvc Series, 2 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn Res, 2M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details