Welwyn Components, Ltd. Surface Mount Chip Resistor, Metal Film, Lhvc Series, 1 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn LHVC1206-1MFT5

Description
Surface Mount Chip Resistor, Metal Film, LHVC Series, 1 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Metal Film, LHVC Series, 1 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 1 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn - 61M7123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 1 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn
61M7123
Surface Mount Chip Resistor, Metal Film, Lhvc Series, 1 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn 61M7123
Surface Mount Chip Resistor, Metal Film, LHVC Series, 1 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, LHVC Series, 1 Mohm, 250 mW, 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC1326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC1326
Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC1326
RES, 1M, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:LHVC Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:LHVC Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7123 12AC1326
Product Name Surface Mount Chip Resistor, Metal Film, Lhvc Series, 1 Mohm, 250 Mw, 1%, 500 V Rohs Compliant Tt Electronics/welwyn Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details