Welwyn Components, Ltd. SMD 0.25W 4W Resistor LHVC1206-100KFT5

Description
Res Thick Film 1206 100K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Product overview: LHVC1206-100KFT5 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LHVC1206-100KFT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 100K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Product overview: LHVC1206-100KFT5 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LHVC1206-100KFT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 4W Resistor - 52-LHVC1206-100KFT5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-LHVC1206-100KFT5
SMD 0.25W 4W Resistor 52-LHVC1206-100KFT5
Res Thick Film 1206 100K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Product overview: LHVC1206-100KFT5 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LHVC1206-100KFT5 can be used for catalog matching and distributor lookup.

Res Thick Film 1206 100K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Product overview: LHVC1206-100KFT5 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LHVC1206-100KFT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LHVC1206-100KFT5 - 992439-LHVC1206-100KFT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LHVC1206-100KFT5
992439-LHVC1206-100KFT5
Chip Resistor - Surface Mount - LHVC1206-100KFT5 992439-LHVC1206-100KFT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992439-LHVC1206-100K FT5 Packaging: Cut Tape Voltage Rating: 500 V Length: 3.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Metal Film, Thick Film Resistance: 100 kΩ Power Rating: 250 mW Number of Pins: 2 Width: 1.55 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8ENF1003V; CRCW1206100KFKEA; RC1206FR-07100KL; AC1206FR-07100KL; CRCW1206100KFKEB; RK73H2BTTD1003F; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.55 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 500 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992439-LHVC1206-100KFT5
Packaging: Cut Tape
Voltage Rating: 500 V
Length: 3.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Metal Film, Thick Film
Resistance: 100 kΩ
Power Rating: 250 mW
Number of Pins: 2
Width: 1.55 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-8ENF1003V; CRCW1206100KFKEA; RC1206FR-07100KL; AC1206FR-07100KL; CRCW1206100KFKEB; RK73H2BTTD1003F;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.55 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-LHVC1206-100KFT5 992439-LHVC1206-100KFT5
Product Name SMD 0.25W 4W Resistor Chip Resistor - Surface Mount - LHVC1206-100KFT5
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details