Welwyn Components, Ltd. Res, Metal Film, 10M, 1%, 0.125W, 0805; Resistance Tt Electronics/welwyn LHVC0805-10MFT5

Description
RES, METAL FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 10M, 1%, 0.125W, 0805; Resistance Tt Electronics/welwyn - 61M7118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 10M, 1%, 0.125W, 0805; Resistance Tt Electronics/welwyn
61M7118
Res, Metal Film, 10M, 1%, 0.125W, 0805; Resistance Tt Electronics/welwyn 61M7118
RES, METAL FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

RES, METAL FILM, 10M, 1%, 0.125W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC1324
Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC1324
RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10Mohm; Product Range:LHVC Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10Mohm; Product Range:LHVC Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7118 12AC1324
Product Name Res, Metal Film, 10M, 1%, 0.125W, 0805; Resistance Tt Electronics/welwyn Res, 10M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction MetalFilm Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 1.00E7 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details