Welwyn Components, Ltd. Current Sense Res, 0R75, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn LCS2512-R75FT18

Description
CURRENT SENSE RES, 0R75, 1%, 1 W, 2512; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R75, 1%, 1 W, 2512; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R75, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 99Y9402 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
99Y9402
Current Sense Res, 0R75, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 99Y9402
CURRENT SENSE RES, 0R75, 1%, 1 W, 2512; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 1%, 1 W, 2512; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9402
Product Name Current Sense Res, 0R75, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details