Welwyn Components, Ltd. Current Sense Res, 0R3, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn LCS2512-R30FT18

Description
CURRENT SENSE RES, 0R3, 1%, 1 W, 2512; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R3, 1%, 1 W, 2512; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R3, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 99Y9400 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
99Y9400
Current Sense Res, 0R3, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 99Y9400
CURRENT SENSE RES, 0R3, 1%, 1 W, 2512; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 1 W, 2512; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9400
Product Name Current Sense Res, 0R3, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details