Welwyn Components, Ltd. Current Sense Res, 0R47, 1%, 250 Mw; Resistance Tt Electronics/welwyn LCS1206-R47FT3

Description
CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R47, 1%, 250 Mw; Resistance Tt Electronics/welwyn - 99Y9397 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 250 Mw; Resistance Tt Electronics/welwyn
99Y9397
Current Sense Res, 0R47, 1%, 250 Mw; Resistance Tt Electronics/welwyn 99Y9397
CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9397
Product Name Current Sense Res, 0R47, 1%, 250 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details