Welwyn Components, Ltd. Current Sense Res, 0R3, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn LCS1206-R30FT3

Description
CURRENT SENSE RES, 0R3, 1%, 250 MW, 1206; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R3, 1%, 250 MW, 1206; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R3, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn - 99Y9396 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn
99Y9396
Current Sense Res, 0R3, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn 99Y9396
CURRENT SENSE RES, 0R3, 1%, 250 MW, 1206; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 250 MW, 1206; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9396
Product Name Current Sense Res, 0R3, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - CGSSL3R005J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details