Welwyn Components, Ltd. Current Sense Res, 1R, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn LCS1206-1R0FT3

Description
CURRENT SENSE RES, 1R, 1%, 250 MW, 1206; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 1R, 1%, 250 MW, 1206; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 1R, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn - 99Y9399 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn
99Y9399
Current Sense Res, 1R, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn 99Y9399
CURRENT SENSE RES, 1R, 1%, 250 MW, 1206; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 250 MW, 1206; Resistance:1ohm; Product Range:LCS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9399
Product Name Current Sense Res, 1R, 1%, 250 Mw, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138559CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers