Welwyn Components, Ltd. Current Sense Res, 0R75, 1%, 100 Mw; Resistance Tt Electronics/welwyn LCS0603-R75FT5

Description
CURRENT SENSE RES, 0R75, 1%, 100 MW; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R75, 1%, 100 MW; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R75, 1%, 100 Mw; Resistance Tt Electronics/welwyn - 99Y9394 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 1%, 100 Mw; Resistance Tt Electronics/welwyn
99Y9394
Current Sense Res, 0R75, 1%, 100 Mw; Resistance Tt Electronics/welwyn 99Y9394
CURRENT SENSE RES, 0R75, 1%, 100 MW; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 1%, 100 MW; Resistance:0.75ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9394
Product Name Current Sense Res, 0R75, 1%, 100 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-PSIDTEB4L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details