Welwyn Components, Ltd. Current Sense Res, 0R47, 1%, 100 Mw; Resistance Tt Electronics/welwyn LCS0603-R47FT5

Description
CURRENT SENSE RES, 0R47, 1%, 100 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R47, 1%, 100 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R47, 1%, 100 Mw; Resistance Tt Electronics/welwyn - 99Y9393 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 100 Mw; Resistance Tt Electronics/welwyn
99Y9393
Current Sense Res, 0R47, 1%, 100 Mw; Resistance Tt Electronics/welwyn 99Y9393
CURRENT SENSE RES, 0R47, 1%, 100 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 100 MW; Resistance:0.47ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9393
Product Name Current Sense Res, 0R47, 1%, 100 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers