Welwyn Components, Ltd. Current Sense Res, 0R3, 1%, 100 Mw, 0603; Resistance Tt Electronics/welwyn LCS0603-R30FT5

Description
CURRENT SENSE RES, 0R3, 1%, 100 MW, 0603; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R3, 1%, 100 MW, 0603; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R3, 1%, 100 Mw, 0603; Resistance Tt Electronics/welwyn - 99Y9392 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 1%, 100 Mw, 0603; Resistance Tt Electronics/welwyn
99Y9392
Current Sense Res, 0R3, 1%, 100 Mw, 0603; Resistance Tt Electronics/welwyn 99Y9392
CURRENT SENSE RES, 0R3, 1%, 100 MW, 0603; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 1%, 100 MW, 0603; Resistance:0.3ohm; Product Range:LCS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9392
Product Name Current Sense Res, 0R3, 1%, 100 Mw, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details