TT Electronics Resistor Networks, Arrays L103S103LF

Description
RES ARRAY 5 RES 10K OHM 10SIP
Request a Quote Datasheet
Description
RES ARRAY 5 RES 10K OHM 10SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1271-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1271-ND
Resistor Networks, Arrays 987-1271-ND
RES ARRAY 5 RES 10K OHM 10SIP

RES ARRAY 5 RES 10K OHM 10SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M7302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M7302
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M7302
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:200mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:200mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1271-ND 15M7302
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers