TT Electronics Resistor Networks, Arrays L101S473LF

Description
47k Ohm ±2% 125mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 125mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1268-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1268-ND
Resistor Networks, Arrays 987-1268-ND
47k Ohm ±2% 125mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

47k Ohm ±2% 125mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Tt Electronics/bi Technologies - 15M7276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Tt Electronics/bi Technologies
15M7276
Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Tt Electronics/bi Technologies 15M7276
Resistor Network,Thick Film,47KOhms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,47KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1268-ND 15M7276
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 47000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details