TT Electronics Resistor Networks, Arrays L101S472LF

Description
RES ARRAY 9 RES 4.7K OHM 10SIP
Request a Quote Datasheet
Description
RES ARRAY 9 RES 4.7K OHM 10SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1267-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1267-ND
Resistor Networks, Arrays 987-1267-ND
RES ARRAY 9 RES 4.7K OHM 10SIP

RES ARRAY 9 RES 4.7K OHM 10SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M7274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M7274
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M7274
RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1267-ND 15M7274
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details