BI Technologies Corporation Resistor Networks, Arrays - L101S221LF L101S221LF

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009803-L101S221LF Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 25.4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 4.95 mm Resistance: 220 Ω Power Rating: 1 W Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: Conformal Alternative Parts (Cross-Reference): 4610X-101-221LF; 4609X-101-221LF; 4608X-101-221LF; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009803-L101S221LF Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 25.4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 4.95 mm Resistance: 220 Ω Power Rating: 1 W Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: Conformal Alternative Parts (Cross-Reference): 4610X-101-221LF; 4609X-101-221LF; 4608X-101-221LF; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - L101S221LF - 1009803-L101S221LF - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - L101S221LF
1009803-L101S221LF
Resistor Networks, Arrays - L101S221LF 1009803-L101S221LF
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009803-L101S221LF Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 25.4 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 4.95 mm Resistance: 220 Ω Power Rating: 1 W Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: Conformal Alternative Parts (Cross-Reference): 4610X-101-221LF; 4609X-101-221LF; 4608X-101-221LF; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009803-L101S221LF
Packaging: Bulk
Termination: Pin
Voltage Rating: 100 V
Length: 25.4 mm
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Height: 4.95 mm
Resistance: 220 Ω
Power Rating: 1 W
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Terminal Pitch: 2.54 mm
Width: 2.41 mm
Categories: Resistor Networks,Arrays
Case / Package: Conformal
Alternative Parts (Cross-Reference): 4610X-101-221LF; 4609X-101-221LF; 4608X-101-221LF;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1009803-L101S221LF
Product Name Resistor Networks, Arrays - L101S221LF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details