TT Electronics Resistor Networks, Arrays L091S103LF

Description
RES ARRAY 8 RES 10K OHM 9SIP
Request a Quote Datasheet
Description
RES ARRAY 8 RES 10K OHM 9SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1261-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1261-ND
Resistor Networks, Arrays 987-1261-ND
RES ARRAY 8 RES 10K OHM 9SIP

RES ARRAY 8 RES 10K OHM 9SIP

Buy Now Datasheet
Resistor Networks, Arrays - L091S103LF - 1202604-L091S103LF - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - L091S103LF
1202604-L091S103LF
Resistor Networks, Arrays - L091S103LF 1202604-L091S103LF
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202604-L091S103LF Packaging: Bulk Termination: Pin Voltage Rating: 100 V Length: 22.86 mm Number of Terminals: 9 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 4.953 mm Resistance: 10 kΩ Power Rating: 900 mW Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 125 mW Terminal Pitch: 2.54 mm Working Voltage: 100 V Width: 2.41 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): L 091S103LF; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202604-L091S103LF
Packaging: Bulk
Termination: Pin
Voltage Rating: 100 V
Length: 22.86 mm
Number of Terminals: 9
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 8
Height: 4.953 mm
Resistance: 10 kΩ
Power Rating: 900 mW
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 125 mW
Terminal Pitch: 2.54 mm
Working Voltage: 100 V
Width: 2.41 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): L 091S103LF;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Thick Film Network 10K Ohm 2% 0.9W 9-Pin Rohs Compliant Tt Electronics/bi Technologies - 63M1427 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Network 10K Ohm 2% 0.9W 9-Pin Rohs Compliant Tt Electronics/bi Technologies
63M1427
Thick Film Network 10K Ohm 2% 0.9W 9-Pin Rohs Compliant Tt Electronics/bi Technologies 63M1427
THICK FILM NETWORK 10K OHM 2% 0.9W 9-PIN ROHS COMPLIANT: YES

THICK FILM NETWORK 10K OHM 2% 0.9W 9-PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 987-1261-ND 1202604-L091S103LF 63M1427
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - L091S103LF Thick Film Network 10K Ohm 2% 0.9W 9-Pin Rohs Compliant Tt Electronics/bi Technologies
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details