TT Electronics Resistor Networks, Arrays L083S472LF

Description
RES ARRAY 4 RES 4.7K OHM 8SIP
Request a Quote Datasheet
Description
RES ARRAY 4 RES 4.7K OHM 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1259-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1259-ND
Resistor Networks, Arrays 987-1259-ND
RES ARRAY 4 RES 4.7K OHM 8SIP

RES ARRAY 4 RES 4.7K OHM 8SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network 4, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 63M1421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 4, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
63M1421
Resistor, Isolated Resistor Network 4, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 63M1421
RESISTOR, ISOLATED RESISTOR NETWORK 4, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating:200mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 4, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating:200mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1259-ND 63M1421
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network 4, 4.7Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details