TT Electronics Resistor Networks, Arrays L083S471LF

Description
RES ARRAY 4 RES 470 OHM 8SIP
Request a Quote Datasheet
Description
RES ARRAY 4 RES 470 OHM 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1258-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1258-ND
Resistor Networks, Arrays 987-1258-ND
RES ARRAY 4 RES 470 OHM 8SIP

RES ARRAY 4 RES 470 OHM 8SIP

Buy Now Datasheet
Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8010-Case Rohs Compliant Tt Electronics/bi Technologies - 15M1553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8010-Case Rohs Compliant Tt Electronics/bi Technologies
15M1553
Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8010-Case Rohs Compliant Tt Electronics/bi Technologies 15M1553
Resistor Network,Thick Film,470Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,8 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,470Ohms,100WV,2+/-% Tol,-100,100ppm-TC,8010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1258-ND 15M1553
Product Name Resistor Networks, Arrays Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8010-Case Rohs Compliant Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers