TT Electronics Resistor Networks, Arrays L083S103LF

Description
RES ARRAY 4 RES 10K OHM 8SIP
Request a Quote Datasheet
Description
RES ARRAY 4 RES 10K OHM 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1255-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1255-ND
Resistor Networks, Arrays 987-1255-ND
RES ARRAY 4 RES 10K OHM 8SIP

RES ARRAY 4 RES 10K OHM 8SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M1508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M1508
Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M1508
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:200mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:200mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1255-ND 15M1508
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers