TT Electronics Resistor Networks, Arrays L083S102LF

Description
RES ARRAY 4 RES 1K OHM 8SIP
Request a Quote Datasheet
Description
RES ARRAY 4 RES 1K OHM 8SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1254-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1254-ND
Resistor Networks, Arrays 987-1254-ND
RES ARRAY 4 RES 1K OHM 8SIP

RES ARRAY 4 RES 1K OHM 8SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M1506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M1506
Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M1506
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 4, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1254-ND 15M1506
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 4, 1Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP SIP
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details