TT Electronics Resistor Networks, Arrays L083S101LF

Description
RES ARRAY 4 RES 100 OHM 8SIP
Request a Quote
Description
RES ARRAY 4 RES 100 OHM 8SIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Network 100 Ohm 2% 0.8W 8-Pin from TT Electronics/BI Technologies is a resistor network designed for various electronic applications. It features a standard resistance value of 100 Ohms with a tolerance of ±2%, making it suitable for precision applications. The power rating is 0.8W at 70°C, with a maximum operating voltage of 100V DC. This product is RoHS compliant, ensuring it meets environmental regulations. The resistor network operates within a temperature range of -55°C to +125°C and has a temperature coefficient of resistance of ±100ppm/°C. It is constructed with a cermet resistor material and has a conformal epoxy resin body, providing durability and reliability in various conditions. The network is available in an 8-pin configuration, making it suitable for compact designs. Engineers considering this product should note its high insulation resistance of ,â 10,000 Megohms and its robust performance under thermal shock, moisture resistance, and mechanical stress, with minimal resistance change under specified conditions. This makes it a reliable choice for applications requiring stable performance over time.

Datasheet Summary
Powered by GS/AI

The Thick Film Network 100 Ohm 2% 0.8W 8-Pin from TT Electronics/BI Technologies is a resistor network designed for various electronic applications. It features a standard resistance value of 100 Ohms with a tolerance of ±2%, making it suitable for precision applications. The power rating is 0.8W at 70°C, with a maximum operating voltage of 100V DC. This product is RoHS compliant, ensuring it meets environmental regulations. The resistor network operates within a temperature range of -55°C to +125°C and has a temperature coefficient of resistance of ±100ppm/°C. It is constructed with a cermet resistor material and has a conformal epoxy resin body, providing durability and reliability in various conditions. The network is available in an 8-pin configuration, making it suitable for compact designs. Engineers considering this product should note its high insulation resistance of ,â 10,000 Megohms and its robust performance under thermal shock, moisture resistance, and mechanical stress, with minimal resistance change under specified conditions. This makes it a reliable choice for applications requiring stable performance over time.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1253-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1253-ND
Resistor Networks, Arrays 987-1253-ND
RES ARRAY 4 RES 100 OHM 8SIP

RES ARRAY 4 RES 100 OHM 8SIP

Buy Now Datasheet
Thick Film Network 100 Ohm 2% 0.8W 8-Pin Rohs Compliant Tt Electronics/bi Technologies - 63M1412 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Network 100 Ohm 2% 0.8W 8-Pin Rohs Compliant Tt Electronics/bi Technologies
63M1412
Thick Film Network 100 Ohm 2% 0.8W 8-Pin Rohs Compliant Tt Electronics/bi Technologies 63M1412
THICK FILM NETWORK 100 OHM 2% 0.8W 8-PIN ROHS COMPLIANT: YES

THICK FILM NETWORK 100 OHM 2% 0.8W 8-PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1253-ND 63M1412
Product Name Resistor Networks, Arrays Thick Film Network 100 Ohm 2% 0.8W 8-Pin Rohs Compliant Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers