TT Electronics Resistor Networks, Arrays L063S103LF

Description
RES ARRAY 3 RES 10K OHM 6SIP
Request a Quote Datasheet
Description
RES ARRAY 3 RES 10K OHM 6SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1248-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1248-ND
Resistor Networks, Arrays 987-1248-ND
RES ARRAY 3 RES 10K OHM 6SIP

RES ARRAY 3 RES 10K OHM 6SIP

Buy Now Datasheet
Thick Film Netwoek 10K Ohm 2% 3/5W 6-Pin Rohs Compliant Tt Electronics/bi Technologies - 63M1384 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Netwoek 10K Ohm 2% 3/5W 6-Pin Rohs Compliant Tt Electronics/bi Technologies
63M1384
Thick Film Netwoek 10K Ohm 2% 3/5W 6-Pin Rohs Compliant Tt Electronics/bi Technologies 63M1384
THICK FILM NETWOEK 10K OHM 2% 3/5W 6-PIN ROHS COMPLIANT: YES

THICK FILM NETWOEK 10K OHM 2% 3/5W 6-PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1248-ND 63M1384
Product Name Resistor Networks, Arrays Thick Film Netwoek 10K Ohm 2% 3/5W 6-Pin Rohs Compliant Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details