TT Electronics Resistor Networks, Arrays L061S103LF

Description
RES ARRAY 5 RES 10K OHM 6SIP
Request a Quote Datasheet
Description
RES ARRAY 5 RES 10K OHM 6SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1245-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1245-ND
Resistor Networks, Arrays 987-1245-ND
RES ARRAY 5 RES 10K OHM 6SIP

RES ARRAY 5 RES 10K OHM 6SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies - 15M1036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
15M1036
Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies 15M1036
RESISTOR, BUSSED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1245-ND 15M1036
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details