TT Electronics Transistor, Photovoltaic Output Optoisolators JANTXV4N49

Description
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1977-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1977-ND
Transistor, Photovoltaic Output Optoisolators 365-1977-ND
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - JANTXV4N49 - 1191567-JANTXV4N49 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - JANTXV4N49
1191567-JANTXV4N49
Optoisolators - Transistor, Photovoltaic Output - JANTXV4N49 1191567-JANTXV4N49
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191567-JANTXV4N49 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 200% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1191567-JANTXV4N49
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 1000VDC
Categories: Isolators
Supplier Device Package: TO-78-6
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.micropac.com
Manufacturer Package: TO-78-6 Metal Can
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 200% at 1mA
Current Transfer Ratio (Maximum): 1000% at 1mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 20μs, 20μs (Maximum)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
JANTXV4N49
Transistor Output Optocouplers JANTXV4N49
Transistor Output Optocouplers TO-78 OCI

Transistor Output Optocouplers TO-78 OCI

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1977-ND 1191567-JANTXV4N49 JANTXV4N49
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - JANTXV4N49 Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor with Base
Package Type TO-78-6 Metal Can
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI05I12AFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Isolators - Gate Drivers - 863-SI8232AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details