Optoisolator Transistor with Base Output 1000VDC 1 Channel 6-LCC (4.32x6.22)
Transistor Output Optocouplers 6 Pin SMT OCI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | JANTX4N47U-ND | JANTX4N47U |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | 6-LCC | |
| Mounting Option | Surface Mount |