TT Electronics Optoisolators - Transistor, Photovoltaic Output - JANTX4N24A JANTX4N24A

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191540-JANTX4N24A Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191540-JANTX4N24A Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - JANTX4N24A - 1191540-JANTX4N24A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - JANTX4N24A
1191540-JANTX4N24A
Optoisolators - Transistor, Photovoltaic Output - JANTX4N24A 1191540-JANTX4N24A
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1191540-JANTX4N24A Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Categories: Isolators Supplier Device Package: TO-78-6 Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Homepage: www.micropac.com Manufacturer Package: TO-78-6 Metal Can Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs (Maximum) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1191540-JANTX4N24A
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 1000VDC
Categories: Isolators
Supplier Device Package: TO-78-6
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.micropac.com
Manufacturer Package: TO-78-6 Metal Can
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 20μs, 20μs (Maximum)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now
Transistor, Photovoltaic Output Optoisolators - 365-1961-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1961-ND
Transistor, Photovoltaic Output Optoisolators 365-1961-ND
Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1191540-JANTX4N24A 365-1961-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - JANTX4N24A Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor with Base Phototransistor
Isolation Voltage 1000 volts 1000 volts
Rise Time 20 µs 20 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details