Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Hvc Series, 2 Mohm, 1 W, 1%, 3 Kv Rohs Compliant Tt Electronics/welwyn HVC2512-2MFT18

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 HVC Series, 2 Mohm, 1 W, 1%, 3 kV RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 HVC Series, 2 Mohm, 1 W, 1%, 3 kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Hvc Series, 2 Mohm, 1 W, 1%, 3 Kv Rohs Compliant Tt Electronics/welwyn - 61M6637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Hvc Series, 2 Mohm, 1 W, 1%, 3 Kv Rohs Compliant Tt Electronics/welwyn
61M6637
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Hvc Series, 2 Mohm, 1 W, 1%, 3 Kv Rohs Compliant Tt Electronics/welwyn 61M6637
Surface Mount Chip Resistor, Thick Film, AEC-Q200 HVC Series, 2 Mohm, 1 W, 1%, 3 kV RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 HVC Series, 2 Mohm, 1 W, 1%, 3 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC1317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC1317
Res, 2M, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC1317
RES, 2M, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2Mohm; Product Range:HVC Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2M, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2Mohm; Product Range:HVC Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M6637 12AC1317
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Hvc Series, 2 Mohm, 1 W, 1%, 3 Kv Rohs Compliant Tt Electronics/welwyn Res, 2M, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Standards and Certifications RoHS RoHS
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details