Welwyn Components, Ltd. Chip Resistor - Surface Mount - HVC2512-20MFT18 HVC2512-20MFT18

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109918-HVC2512-20MF T18 Packaging: Cut Tape Voltage Rating: 3 kV Length: 6.5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 20 mΩ Power Rating: 1 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 3 kV REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 6432
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109918-HVC2512-20MF T18 Packaging: Cut Tape Voltage Rating: 3 kV Length: 6.5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 20 mΩ Power Rating: 1 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 3 kV REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 6432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HVC2512-20MFT18 - 1109918-HVC2512-20MFT18 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - HVC2512-20MFT18
1109918-HVC2512-20MFT18
Chip Resistor - Surface Mount - HVC2512-20MFT18 1109918-HVC2512-20MFT18
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109918-HVC2512-20MF T18 Packaging: Cut Tape Voltage Rating: 3 kV Length: 6.5 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 20 mΩ Power Rating: 1 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 3 kV REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 6432

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109918-HVC2512-20MFT18
Packaging: Cut Tape
Voltage Rating: 3 kV
Length: 6.5 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 20 mΩ
Power Rating: 1 W
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (DC): 3 kV
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 6432

Buy Now
Res, Thick Film, 20M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn - 61M6638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn
61M6638
Res, Thick Film, 20M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn 61M6638
RES, THICK FILM, 20M, 1%, 1W, 2512; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 20M, 1%, 1W, 2512; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1109918-HVC2512-20MFT18 61M6638
Product Name Chip Resistor - Surface Mount - HVC2512-20MFT18 Res, Thick Film, 20M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0200 ohms 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers