RES, THICK FILM, 1G, 5%, 1W, 2512; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66X4689 |
| Product Name | Res, Thick Film, 1G, 5%, 1W, 2512; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |