Welwyn Components, Ltd. Res, Thick Film, 10M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn HVC2512-10MFT18

Description
RES, THICK FILM, 10M, 1%, 1W, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10M, 1%, 1W, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn - 61M6635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn
61M6635
Res, Thick Film, 10M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn 61M6635
RES, THICK FILM, 10M, 1%, 1W, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 1W, 2512; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61M6635
Product Name Res, Thick Film, 10M, 1%, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details