Welwyn Components, Ltd. Res, Thick Film, 4M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn HVC2010-4M0FT3

Description
RES, THICK FILM, 4M, 1%, 0.5W, 2010; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M, 1%, 0.5W, 2010; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn - 66X4687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn
66X4687
Res, Thick Film, 4M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn 66X4687
RES, THICK FILM, 4M, 1%, 0.5W, 2010; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 4M, 1%, 0.5W, 2010; Resistance:4Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4687
Product Name Res, Thick Film, 4M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details