Welwyn Components, Ltd. Res, Thick Film, 470K, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn HVC2010-470KFT3

Description
RES, THICK FILM, 470K, 1%, 0.5W, 2010; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470K, 1%, 0.5W, 2010; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn - 66X4688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn
66X4688
Res, Thick Film, 470K, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn 66X4688
RES, THICK FILM, 470K, 1%, 0.5W, 2010; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.5W, 2010; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4688
Product Name Res, Thick Film, 470K, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details