Welwyn Components, Ltd. Res, Thick Film, 1M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn HVC2010-1M0FT3

Description
RES, THICK FILM, 1M, 1%, 0.5W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M, 1%, 0.5W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn - 66X4684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn
66X4684
Res, Thick Film, 1M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn 66X4684
RES, THICK FILM, 1M, 1%, 0.5W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.5W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 93R4645 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
93R4645
Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 93R4645
Surface Mount Thick Film Resistor, HVC Series, 1 Mohm, 500 mW, - 1%, 2 kV, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HVC Series, 1 Mohm, 500 mW, - 1%, 2 kV, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 66X4684 93R4645
Product Name Res, Thick Film, 1M, 1%, 0.5W, 2010; Resistance Tt Electronics/welwyn Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 500 Mw, 1%, 2 Kv, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details