Welwyn Components, Ltd. Res, Thick Film, 1G, 5%, 0.5W, 2010; Resistance Tt Electronics/welwyn HVC2010-1G0JT18

Description
RES, THICK FILM, 1G, 5%, 0.5W, 2010; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1G, 5%, 0.5W, 2010; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1G, 5%, 0.5W, 2010; Resistance Tt Electronics/welwyn - 66X4683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1G, 5%, 0.5W, 2010; Resistance Tt Electronics/welwyn
66X4683
Res, Thick Film, 1G, 5%, 0.5W, 2010; Resistance Tt Electronics/welwyn 66X4683
RES, THICK FILM, 1G, 5%, 0.5W, 2010; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 1G, 5%, 0.5W, 2010; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4683
Product Name Res, Thick Film, 1G, 5%, 0.5W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details